Littelfuse, Inc. Fuses JCAS040.XP

Description
40A 32V AC 32V DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet
Description
40A 32V AC 32V DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - JCAS040.XP-ND - DigiKey
Thief River Falls, MN, United States
40A 32V AC 32V DC Fuse Automotive Holder Auto Link

40A 32V AC 32V DC Fuse Automotive Holder Auto Link

Buy Now
Singapore, Singapore
Automotive 40A 32V Circuit Protection Fuse
139-JCAS040.XP
Automotive 40A 32V Circuit Protection Fuse 139-JCAS040.XP
Fuse Slow Blow Acting 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: JCAS040.XP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS040.XP can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: JCAS040.XP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS040.XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - JCAS040.XP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
JCAS040.XP
Circuit Protection - Fuses JCAS040.XP
FUSE AUTO 40A 32VAC 32VDC

FUSE AUTO 40A 32VAC 32VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number JCAS040.XP-ND 139-JCAS040.XP JCAS040.XP
Product Name Fuses Automotive 40A 32V Circuit Protection Fuse Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 486-0031.8414TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details