High Current Fuse with Female Terminal Product overview: JCAS040.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS040.X can be used for catalog matching and distributor lookup.
40A 32V AC 32V DC Fuse Automotive Holder Auto Link
FUSE AUTO 40A 32VAC 32VDC
CARTRIDGE FUSE; Blow Characteristic:Slow Blow; Fuse Current:40A; Voltage Rating VDC:32V; Product Range:Slo-Blo JCASE Series; Voltage Rating VAC:32V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-JCAS040.X | F5242-ND | JCAS040.X | 27C9193 |
| Product Name | Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | RoHS |