Littelfuse, Inc. Automotive 30A 32V Circuit Protection Fuse JCAS030.XP

Description
Fuse 30A 32V Cartridge T/R Automotive Product overview: JCAS030.XP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS030.XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 30A 32V Cartridge T/R Automotive Product overview: JCAS030.XP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS030.XP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 30A 32V Circuit Protection Fuse
139-JCAS030.XP
Automotive 30A 32V Circuit Protection Fuse 139-JCAS030.XP
Fuse 30A 32V Cartridge T/R Automotive Product overview: JCAS030.XP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS030.XP can be used for catalog matching and distributor lookup.

Fuse 30A 32V Cartridge T/R Automotive Product overview: JCAS030.XP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS030.XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10887-ND - DigiKey
Thief River Falls, MN, United States
30A 32V AC 32V DC Fuse Automotive Holder Auto Link

30A 32V AC 32V DC Fuse Automotive Holder Auto Link

Buy Now
Circuit Protection - Fuses - JCAS030.XP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
JCAS030.XP
Circuit Protection - Fuses JCAS030.XP
FUSE AUTO 30A 32VAC 32VDC

FUSE AUTO 30A 32VAC 32VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-JCAS030.XP F10887-ND JCAS030.XP
Product Name Automotive 30A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110421 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers