The IXTY08N50D2-TRL is an N-channel depletion mode MOSFET designed for power switching and regulation applications. It is packaged in a TO-252 (DPAK) case with a drain terminal on the exposed tab. The device has a maximum drain-source voltage rating of 500 V, a continuous drain current of 800 mA, and a maximum on-state resistance of 4.6 Ω at 25°C. It operates over a junction temperature range of -55°C to 150°C. The package molding compound meets UL 94 V-0 flammability classification. This part is part of a series sharing the same electrical characteristics and package type, where the TO-252 variant is specified with a weight of 0.35 g.
Trans MOSFET N-CH 500V 0.8A 3-Pin(2+Tab) DPAK T/R Product overview: IXTY08N50D2-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 0.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY08N50D2-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTY08N50D2-TRL |
| Product Name | 500V 0.8A DPAK MOSFET Transistor |
| MOSFET Operating Mode | Depletion |
| V(BR)DSS | 500 volts |
| PD | 60000 milliwatts |