The IXTU01N100D is a normally-on N-channel depletion mode MOSFET in a TO-251 package, rated for 1000 V drain-source voltage and 400 mA continuous drain current. It has a maximum RDS(on) of 80 Ω at 25 °C and a power dissipation of 25 W. The device features a low RDS(on), fast switching speed, and a rugged polysilicon gate structure. Operating junction temperature ranges from -55 °C to 150 °C. The molded epoxy meets UL 94 V-0 flammability rating. The TO-251 package has a weight of 0.40 g and dimensions consistent with industry-standard mounting. Thermal resistance from junction to case is 1.6 °C/W. The gate-source voltage is rated for continuous ±20 V and transient ±30 V. Applications include level shifting, triggers, solid state relays, and current regulators.
Depletion mode MOSFETs, unlike the regular enhancement type MOSFETs, require a negative gate bias to turn off. Consequently they remain on at or above zero gate bias voltage but otherwise have similar MOSFET like characteristics. They are suitable for level shifting, solid state relays, current regulators, and active loads. Normally on operation Linear mode tolerant Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Power Field-Effect Transistor, Product overview: IXTU01N100D from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTU01N100D can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTU01N100D | 278-IXTU01N100D |
| Product Name | Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Depletion Mode - Series: Standard - IXTU01N100D | MOSFET Transistor |
| Polarity | N-Channel |