Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTT88N30P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTT88N30P is an N-channel enhancement mode power MOSFET rated for 300 V drain-source voltage and 88 A continuous drain current, designed for high-power switching applications with avalanche ruggedness. It is packaged in a TO-268 case with a weight of 5.5 g and features a drain-source on-state resistance of 40 mΩ at 25°C and 10 V gate-source voltage. The device has an unclamped inductive switching energy rating of 2.0 J, a peak pulsed drain current of 220 A, and a gate charge of 180 nC. Its thermal resistance junction-to-case is 0.21 °C/W. The MOSFET is avalanche rated, has low package inductance, and supports high dv/dt operation up to 10 V/ns. It meets international standard package specifications and is suitable for space-constrained, high-power-density designs.

Datasheet Summary
Powered by GS/AI

The IXTT88N30P is an N-channel enhancement mode power MOSFET rated for 300 V drain-source voltage and 88 A continuous drain current, designed for high-power switching applications with avalanche ruggedness. It is packaged in a TO-268 case with a weight of 5.5 g and features a drain-source on-state resistance of 40 mΩ at 25°C and 10 V gate-source voltage. The device has an unclamped inductive switching energy rating of 2.0 J, a peak pulsed drain current of 220 A, and a gate charge of 180 nC. Its thermal resistance junction-to-case is 0.21 °C/W. The MOSFET is avalanche rated, has low package inductance, and supports high dv/dt operation up to 10 V/ns. It meets international standard package specifications and is suitable for space-constrained, high-power-density designs.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTT88N30P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTT88N30P
100V - 1200V N-Channel Standard Power MOSFETs IXTT88N30P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Mosfet, N-Ch, 300V, 88A, 150Deg C, 600W; Channel Type Littelfuse - 03AH1860 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 88A, 150Deg C, 600W; Channel Type Littelfuse
03AH1860
Mosfet, N-Ch, 300V, 88A, 150Deg C, 600W; Channel Type Littelfuse 03AH1860
MOSFET, N-CH, 300V, 88A, 150DEG C, 600W; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:88A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 300V, 88A, 150DEG C, 600W; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:88A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, 88A, 300V, 600W, To-268 Rohs Compliant Littelfuse - 29AK0497 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 88A, 300V, 600W, To-268 Rohs Compliant Littelfuse
29AK0497
Mosfet, 88A, 300V, 600W, To-268 Rohs Compliant Littelfuse 29AK0497
MOSFET, 88A, 300V, 600W, TO-268 ROHS COMPLIANT: YES

MOSFET, 88A, 300V, 600W, TO-268 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTT88N30P 03AH1860 29AK0497
Product Name 100V - 1200V N-Channel Standard Power MOSFETs Mosfet, N-Ch, 300V, 88A, 150Deg C, 600W; Channel Type Littelfuse Mosfet, 88A, 300V, 600W, To-268 Rohs Compliant Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data