The IXTT60N20L2 is an N-channel enhancement mode MOSFET designed for linear operation with extended forward bias safe operating area (FBSOA). It is packaged in a TO-268 case, weighs 4.0 g, and has a drain-source voltage rating of 200 V and a continuous drain current of 60 A. The device features a maximum on-resistance of 45 mΩ at 25°C with a gate-source voltage of 10 V and a drain current of 30 A. It is avalanche rated and guaranteed to operate within its FBSOA at 75°C. Thermal resistance from junction to case is 0.23 °C/W. The MOSFET meets UL 94 V-0 flammability requirements for its molding epoxy. Operating junction temperature ranges from -55°C to +150°C.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Power Field-Effect Transistor, Product overview: IXTT60N20L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTT60N20L2 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTT60N20L2 | 278-IXTT60N20L2 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | MOSFET Transistor |
| Polarity | N-Channel |