The IXTT440N055T2 is an N-channel enhancement mode power MOSFET designed for high current switching applications such as DC/DC converters and off-line UPS. It is housed in a TO-268 package, weighing 4 g, and features an avalanche-rated design with a fast intrinsic diode. The device has a drain-to-source voltage rating of 55 V, a continuous drain current of 440 A at TC = 25°C, and a maximum on-state resistance of 1.8 mΩ at VGS = 10 V and ID = 100 A. It is rated for operation from -55°C to 175°C junction temperature and is qualified to operate at 175°C. Gate charge and switching characteristics are optimized for high power density applications.
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Power Field-Effect Transistor, Product overview: IXTT440N055T2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTT440N055T2 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTT440N055T2 | 278-IXTT440N055T2 |
| Product Name | 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |