Littelfuse, Inc. 2000V - 3000V N-Channel Standard Power MOSFETs IXTT2N300P3HV

Description
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Request a Quote
Description
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTT2N300P3HV is an N-channel enhancement mode MOSFET designed for high-voltage applications such as power supplies, capacitor discharge, pulse circuits, and laser or X-ray generation systems. It is packaged in a TO-268HV case, weighing 4 grams, with a maximum drain-source voltage of 3000 V and a continuous drain current of 2.0 A at 25°C. The on-state resistance is 21 Ω at a gate-source voltage of 10 V and drain current of 1 A. The device operates with a junction temperature range of -55°C to 150°C and has a thermal resistance from junction to case of 0.24 °C/W. Its gate-source voltage rating is ±20 V continuous and ±30 V transient.

Datasheet Summary
Powered by GS/AI

The IXTT2N300P3HV is an N-channel enhancement mode MOSFET designed for high-voltage applications such as power supplies, capacitor discharge, pulse circuits, and laser or X-ray generation systems. It is packaged in a TO-268HV case, weighing 4 grams, with a maximum drain-source voltage of 3000 V and a continuous drain current of 2.0 A at 25°C. The on-state resistance is 21 Ω at a gate-source voltage of 10 V and drain current of 1 A. The device operates with a junction temperature range of -55°C to 150°C and has a thermal resistance from junction to case of 0.24 °C/W. Its gate-source voltage rating is ±20 V continuous and ±30 V transient.

Suppliers

Company
Product
Description
Supplier Links
2000V - 3000V N-Channel Standard Power MOSFETs - IXTT2N300P3HV - Littelfuse, Inc.
Rosemont, IL, United States
2000V - 3000V N-Channel Standard Power MOSFETs
IXTT2N300P3HV
2000V - 3000V N-Channel Standard Power MOSFETs IXTT2N300P3HV
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON

Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTT2N300P3HV
MOSFET Transistor 278-IXTT2N300P3HV
POWER MOSFET Product overview: IXTT2N300P3HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTT2N300P3HV can be used for catalog matching and distributor lookup.

POWER MOSFET Product overview: IXTT2N300P3HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTT2N300P3HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 3Kv, 2A, To-268Hv; Channel Type Littelfuse - 03AH1828 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 3Kv, 2A, To-268Hv; Channel Type Littelfuse
03AH1828
Mosfet, N-Ch, 3Kv, 2A, To-268Hv; Channel Type Littelfuse 03AH1828
MOSFET, N-CH, 3KV, 2A, TO-268HV; Channel Type:N Channel; Drain Source Voltage Vds:3kV; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:-RoHS Compliant: Yes

MOSFET, N-CH, 3KV, 2A, TO-268HV; Channel Type:N Channel; Drain Source Voltage Vds:3kV; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTT2N300P3HV 278-IXTT2N300P3HV 03AH1828
Product Name 2000V - 3000V N-Channel Standard Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 3Kv, 2A, To-268Hv; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data