The IXTT140P10T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, and battery charger applications. It is packaged in a TO-268 case, weighs 4 grams, and has a maximum drain-source voltage of -100 V and a continuous drain current of -140 A at 25°C case temperature. The device features a maximum RDS(on) of 10 mΩ at -10 V gate-source voltage, an avalanche energy rating of 2.5 J, and a fast intrinsic diode with a forward voltage drop of -1.4 V at -100 A. It is avalanche rated, has an extended forward bias safe operating area (FBSOA), and meets the AEC-Q200 and RoHS standards. The thermal resistance from junction to case is 0.22 °C/W. Operating junction temperature range is -55°C to 150°C.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
MOSFET, P-CH, 100V, 140A, 150DEG C, 568W; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:140A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTT140P10T | 03AH1820 |
| Product Name | -50V to -200V P-Channel Power MOSFETs | Mosfet, P-Ch, 100V, 140A, 150Deg C, 568W; Channel Type Littelfuse |
| Polarity | P-Channel |