Littelfuse, Inc. -100V to -600V P-Channel Power MOSFETs IXTT10P60

Description
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages
Datasheet
Description
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
-100V to -600V P-Channel Power MOSFETs - IXTT10P60 - Littelfuse, Inc.
Rosemont, IL, United States
-100V to -600V P-Channel Power MOSFETs
IXTT10P60
-100V to -600V P-Channel Power MOSFETs IXTT10P60
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages

P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTT10P60
Product Name -100V to -600V P-Channel Power MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
4 suppliers
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
9 suppliers
Transistor - 8220858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details