Littelfuse, Inc. 2500V - 4700V N-Channel Standard Power MOSFETs IXTT02N450HV

Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTT02N450HV is an N-channel enhancement mode MOSFET designed for high-voltage applications up to 4500 V, with a continuous drain current of 200 mA at 25°C and a maximum pulsed drain current of 600 mA. It is packaged in a TO-268HV case, weighing 4 g, and features a thermal resistance from junction to case of 1.1 °C/W. The device has a typical on-state resistance of 625 Ω at 25°C and a gate threshold voltage of 4.0 to 6.5 V. It meets RoHS compliance and is rated for junction temperatures from -55°C to 150°C. Applications include high-voltage power supplies, capacitor discharge circuits, pulse circuits, and laser and X-ray generation systems.

Datasheet Summary
Powered by GS/AI

The IXTT02N450HV is an N-channel enhancement mode MOSFET designed for high-voltage applications up to 4500 V, with a continuous drain current of 200 mA at 25°C and a maximum pulsed drain current of 600 mA. It is packaged in a TO-268HV case, weighing 4 g, and features a thermal resistance from junction to case of 1.1 °C/W. The device has a typical on-state resistance of 625 Ω at 25°C and a gate threshold voltage of 4.0 to 6.5 V. It meets RoHS compliance and is rated for junction temperatures from -55°C to 150°C. Applications include high-voltage power supplies, capacitor discharge circuits, pulse circuits, and laser and X-ray generation systems.

Suppliers

Company
Product
Description
Supplier Links
2500V - 4700V N-Channel Standard Power MOSFETs - IXTT02N450HV - Littelfuse, Inc.
Rosemont, IL, United States
2500V - 4700V N-Channel Standard Power MOSFETs
IXTT02N450HV
2500V - 4700V N-Channel Standard Power MOSFETs IXTT02N450HV
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 450V 2A MOSFET Transistor
278-IXTT02N450HV
N-Channel 450V 2A MOSFET Transistor 278-IXTT02N450HV
N-Channel MOSFET, 450V, 2A, High Voltage Product overview: IXTT02N450HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 450V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTT02N450HV can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 450V, 2A, High Voltage Product overview: IXTT02N450HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 450V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTT02N450HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 4.5Kv, 200Ma, 113W; Channel Type Littelfuse - 03AH1800 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 4.5Kv, 200Ma, 113W; Channel Type Littelfuse
03AH1800
Mosfet, N-Ch, 4.5Kv, 200Ma, 113W; Channel Type Littelfuse 03AH1800
MOSFET, N-CH, 4.5KV, 200MA, 113W; Channel Type:N Channel; Drain Source Voltage Vds:4.5kV; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N-CH, 4.5KV, 200MA, 113W; Channel Type:N Channel; Drain Source Voltage Vds:4.5kV; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTT02N450HV 278-IXTT02N450HV 03AH1800
Product Name 2500V - 4700V N-Channel Standard Power MOSFETs N-Channel 450V 2A MOSFET Transistor Mosfet, N-Ch, 4.5Kv, 200Ma, 113W; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data