The IXTQ96N20P is an N-channel enhancement mode power MOSFET in a TO-3P package, rated for 200 V drain-source voltage and 96 A continuous drain current with a maximum on-state resistance of 24 mΩ at 25°C. It is avalanche rated, with a single-pulse avalanche energy of 50 mJ and a repetitive avalanche current of 240 A. The device features low package inductance, easy drive and protection characteristics, and supports unclamped inductive switching. Thermal resistance from junction to case is 0.25°C/W. It complies with international standard packages and is rated for operation from -55°C to 175°C junction temperature.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 96A I(D), 200V, 0.024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ96N20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 96A, 200V, 0.024ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 96A, 200V, 0.024ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ96N20P can be used for catalog matching and distributor lookup.
200V 96A 24mΩ@10V,48A 600W 5V@250uA N Channel TO-3P-3 MOSFETs ROHS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ96N20P | 278-IXTQ96N20P | IXTQ96N20P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 96A 200V 0.024ohm MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Package Type | TO-3; TO-3P | TO-3 | |
| V(BR)DSS | 200 volts | ||
| VGS(off) | 5 volts |