The IXTQ88N30P is an N-channel enhancement mode MOSFET rated for 300 V drain-source voltage and 88 A continuous drain current, packaged in a TO-3P case. It features a maximum on-state resistance of 40 mΩ at 25°C and is avalanche rated with an energy rating of 60 mJ. The device supports unclamped inductive switching, has low gate charge and package inductance, and is designed for high power density and easy mounting. Thermal resistance from junction to case is 0.21°C/W. It meets industrial temperature range requirements from -55°C to 150°C and is RoHS compliant. The part is suited for applications requiring high switching efficiency and ruggedness under transient conditions.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 88A I(D), 300V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ88N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 88A, 300V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 88A, 300V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ88N30P can be used for catalog matching and distributor lookup.
MOSFET, N, TO-3P; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:88A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:600W; MSL:-RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ88N30P | 278-IXTQ88N30P | 58M7684 |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 88A 300V 0.04ohm MOSFET Transistor | Mosfet, N, To-3P; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |