Littelfuse, Inc. 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXTQ86N25T

Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote Datasheet
Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options - IXTQ86N25T - Littelfuse, Inc.
Rosemont, IL, United States
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options
IXTQ86N25T
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXTQ86N25T
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Supplier's Site Datasheet
Singapore, Singapore
250V 86A MOSFET Transistor
278-IXTQ86N25T
250V 86A MOSFET Transistor 278-IXTQ86N25T
Trans MOSFET N-CH 250V 86A 3-Pin(3+Tab) TO-3P Product overview: IXTQ86N25T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ86N25T can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 86A 3-Pin(3+Tab) TO-3P Product overview: IXTQ86N25T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ86N25T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTQ86N25T 278-IXTQ86N25T
Product Name 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options 250V 86A MOSFET Transistor
Polarity N-Channel
Package Type TO-3; TO-3P
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data