IXTQ86N20T is an N-channel enhancement mode MOSFET designed for high-speed power switching in applications such as DC-DC converters, battery chargers, and AC motor drives. It is packaged in a TO-3P case with a maximum drain-source voltage of 200 V and a continuous drain current of 86 A at 25°C. The device has a maximum on-state resistance of 33 mΩ at 10 V gate voltage and 43 A drain current, and is avalanche rated with an energy rating of 1 J. It features a fast intrinsic rectifier, low gate charge, and a junction temperature range of -55°C to 175°C. The TO-3P package has a thermal resistance from junction to case of 0.25 °C/W.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Trans MOSFET N-CH 200V 86A 3-Pin(3+Tab) TO-3P Product overview: IXTQ86N20T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ86N20T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ86N20T | 278-IXTQ86N20T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | 200V 86A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-3; TO-3P | |
| MOSFET Operating Mode | Enhancement |