The IXTQ82N25P is an N-channel enhancement mode Power MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in a TO-3P case, weighing 5.5 g, and has a maximum drain-source voltage of 250 V, a continuous drain current of 82 A, and a maximum power dissipation of 500 W. The drain-source on-resistance is 38 mΩ at 25°C and VGS = 10 V. The device is avalanche rated, features a fast intrinsic rectifier, low gate charge, and low package inductance. The junction temperature range is -55°C to 150°C, with a maximum lead temperature for soldering of 300°C. Maximum gate-source voltage is ±20 V continuous, ±30 V transient.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 82A I(D), 250V, 0.035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ82N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 82A, 250V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 82A, 250V, 0.035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ82N25P can be used for catalog matching and distributor lookup.
250V 82A 500W 38mΩ@10V,41A 5V@250uA N Channel TO-3P-3 MOSFETs ROHS
MOSFET, N-CH, 250V, 82A, TO-3P ROHS COMPLIANT: YES
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ82N25P | 278-IXTQ82N25P | IXTQ82N25P | 71AH4595 |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 82A 250V 0.035ohm MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N-Ch, 250V, 82A, To-3P Rohs Compliant Ixys Semiconductor |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-3; TO-3P | TO-3 | TO-3 | |
| V(BR)DSS | 250 volts | |||
| VGS(off) | 5 volts |