The IXTQ76N25T is an N-channel enhancement mode MOSFET designed for high-power switching applications such as DC-DC converters, battery chargers, and AC motor drives. It is packaged in a TO-3P case with a weight of 5.5 g and features a drain-source voltage rating of 250 V, a continuous drain current of 76 A at 25°C, and a maximum pulsed drain current of 170 A. The device has a maximum on-state resistance of 44 mΩ at 10 V gate-source voltage and 38 A drain current. It is avalanche rated with a breakdown voltage of 300 V and includes a fast intrinsic rectifier. The junction temperature range is -55°C to 150°C, and the maximum lead temperature for soldering is 300°C for 10 seconds. Thermal resistance from junction to case is 0.25 °C/W.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(ON), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Trans MOSFET N-CH 250V 76A 3-Pin(3+Tab) TO-3P Product overview: IXTQ76N25T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ76N25T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ76N25T | 278-IXTQ76N25T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | 250V 76A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-3; TO-3P | |
| MOSFET Operating Mode | Enhancement |