The IXTQ64N25P is an N-channel enhancement mode power MOSFET designed for high-power switching applications with avalanche protection. It is packaged in a TO-3P case with a weight of 5.5 g and features a drain-source breakdown voltage of 250 V, a continuous drain current of 64 A at 25°C, and a drain-source on-state resistance of 49 mΩ at 10 V gate voltage. The device supports an unclamped inductive switching energy of 1.0 J and has a thermal resistance from junction to case of 0.31°C/W. It is rated for a maximum junction temperature of 150°C and meets international standard package requirements with low package inductance and high power density.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 64A I(D), 250V, 0.049ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ64N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 64A, 250V, 0.049ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 64A, 250V, 0.049ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ64N25P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ64N25P | 278-IXTQ64N25P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 64A 250V 0.049ohm MOSFET Transistor |
| Polarity | N-Channel |