Littelfuse, Inc. 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTQ60N20L2

Description
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Description
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs - IXTQ60N20L2 - Littelfuse, Inc.
Rosemont, IL, United States
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs
IXTQ60N20L2
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTQ60N20L2
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTQ60N20L2
Product Name 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0840 - Newark, An Avnet Company
Specs
Transistor Type Bipolar RF; Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia
Polarity NPN
Package Type TO-3; SOT23
View Details
15W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1014A - Qorvo
Specs
Transistor Technology / Material 15W, 30-1200 MHz, GaN RF Input-Matched Transistor
Package Type QFN
Transistor Grade / Operating Range Military
View Details