The IXTQ60N10T is an N-channel enhancement mode power MOSFET designed for high-current switching applications such as DC/DC converters, 24V and 48V systems, and synchronous rectifiers. It is packaged in a TO-3P case weighing 5.5 g, with a maximum drain-source voltage of 100 V, a continuous drain current of 60 A at 25°C, and a pulsed drain current of 180 A. The on-state resistance is rated at a maximum of 18.0 mΩ at 10 V gate-source voltage and 25 A drain current. The device is avalanche rated, features a fast intrinsic diode, and operates over a junction temperature range of -55°C to +175°C. Thermal resistance from junction to case is 0.85 °C/W. Mounting torque is 1.13 Nm (10 lb.in.).
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Trench Power MOSFET Product overview: IXTQ60N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ60N10T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ60N10T | 278-IXTQ60N10T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |