The IXTQ52N30P is an N-channel enhancement mode Power MOSFET rated for 300 V drain-source voltage and 52 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, motor drives, and laser drivers. It is housed in a TO-3P package weighing 5.5 g with a maximum junction temperature of 150°C. The device features a maximum on-state resistance of 73 mΩ at 25°C, an avalanche rated capability, low gate charge, and low package inductance. It meets thermal and electrical performance specifications under pulse test conditions with a duty cycle not exceeding 2%.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 52A I(D), 300V, 0.066ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ52N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 52A, 300V, 0.066ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 52A, 300V, 0.066ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ52N30P can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 300V, 52A, TO-3P ROHS COMPLIANT: YES
300V 52A 66mΩ@26A,10V 400W 5V@250uA N Channel TO-3P MOSFETs ROHS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ52N30P | 278-IXTQ52N30P | 71AH4592 | IXTQ52N30P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 52A 300V 0.066ohm MOSFET Transistor | Mosfet, N-Ch, 300V, 52A, To-3P Rohs Compliant Ixys Semiconductor | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-3; TO-3P | TO-3 | TO-3 | |
| V(BR)DSS | 300 volts | |||
| VGS(off) | 5 volts |