The IXTQ3N150M is an N-channel enhancement mode power MOSFET rated for 1500 V drain-source voltage and 3 A continuous drain current, designed for high-voltage power supplies, capacitor discharge, and pulse circuits. It features an overmolded tab package for electrical isolation, a fast intrinsic diode, and low package inductance. The device has a maximum on-resistance of 7.3 Ω at 25°C, an avalanche energy rating of 250 mJ, and a thermal resistance from junction to case of 1.7 °C/W. It is rated for operation from -55°C to 150°C and meets the avalanche rating and high power density requirements for demanding applications. Weight is 6 g, and the maximum lead temperature for soldering is 300°C for 10 seconds at 1.6 mm from the case.
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
High Voltage Power MOSFET Product overview: IXTQ3N150M from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ3N150M can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ3N150M | 278-IXTQ3N150M |
| Product Name | 100V - 1500V N-Channel Standard Power MOSFETs | MOSFET Transistor |
| Polarity | N-Channel |