Littelfuse, Inc. -100V to -600V P-Channel Power MOSFETs IXTQ36P15P

Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Datasheet
Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
-100V to -600V P-Channel Power MOSFETs - IXTQ36P15P - Littelfuse, Inc.
Rosemont, IL, United States
-100V to -600V P-Channel Power MOSFETs
IXTQ36P15P
-100V to -600V P-Channel Power MOSFETs IXTQ36P15P
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTQ36P15P
Product Name -100V to -600V P-Channel Power MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 7A 800V 2ohm MOSFET Transistor - 288-2SK2765-01 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
View Details
MOSFETs - 1658326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-346 (sc-59)
View Details