The IXTQ182N055T is an N-channel enhancement mode TrenchMOS power MOSFET designed for high current switching applications such as motor drives, automotive ABS systems, and DC/DC converters. It is packaged in a TO-3P case with a drain tab, measuring 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width. The device has a drain-source voltage rating of 55 V, continuous drain current of 182 A at 25°C, and an on-resistance of 3.5 to 5.0 mΩ at 10 V gate voltage. It is avalanche rated with a single-pulse energy capability of 1.0 J and supports an operating junction temperature up to 175°C. The package features low inductance and is rated for unclamped inductive switching. It meets RoHS standards and is qualified for automotive applications.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(ON), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Trans MOSFET N-CH 55V 182A 3-Pin(3+Tab) TO-3P Product overview: IXTQ182N055T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 182A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 182A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ182N055T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ182N055T | 278-IXTQ182N055T |
| Product Name | Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen1 - IXTQ182N055T | 55V 182A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-3; TO-3P | |
| MOSFET Operating Mode | Enhancement |