The IXTQ150N15P is an N-channel enhancement mode power MOSFET rated for 150 V drain-source voltage and 150 A continuous drain current at 25°C, packaged in a TO-3P case. It features a maximum on-state resistance of 13 mΩ at 10 V gate-source voltage and 150 A drain current, and is rated for unclamped inductive switching with an energy of 2.5 J. The device has an avalanche current rating of 60 A and an energy rating of 80 mJ. Thermal resistance from junction to case is 0.21°C/W. It is avalanche rated, meets RoHS standards, and is designed for low package inductance and easy drive protection. Operating junction temperature ranges from -55°C to 175°C.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 150A I(D), 150V, 0.013ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ150N15P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150A, 150V, 0.013ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150A, 150V, 0.013ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ150N15P can be used for catalog matching and distributor lookup.
MOSFET, N, TO-3P; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:150A; On Resistance Rds(on):0.013ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; No. of Pins:3Pins RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ150N15P | 278-IXTQ150N15P | 58M7675 |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 150A 150V 0.013ohm MOSFET Transistor | Mosfet, N, To-3P; Transistor Polarity Ixys Semiconductor |
| Polarity | N-Channel |