Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTQ120N15P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTQ120N15P is an N-channel enhancement mode MOSFET rated for 150 V drain-source voltage and 120 A continuous drain current, designed for high-power switching applications. It is housed in a TO-3P package, weighing 5.5 g, and features a maximum on-state resistance of 16 mΩ at 25°C. The device is avalanche-rated with an unclamped inductive switching energy of 60 mJ and supports a peak pulse current of 260 A. Thermal resistance from junction to case is 0.25°C/W. It meets AEC-Q200 qualification and is RoHS compliant. Features include low package inductance and ease of mounting.

Datasheet Summary
Powered by GS/AI

The IXTQ120N15P is an N-channel enhancement mode MOSFET rated for 150 V drain-source voltage and 120 A continuous drain current, designed for high-power switching applications. It is housed in a TO-3P package, weighing 5.5 g, and features a maximum on-state resistance of 16 mΩ at 25°C. The device is avalanche-rated with an unclamped inductive switching energy of 60 mJ and supports a peak pulse current of 260 A. Thermal resistance from junction to case is 0.25°C/W. It meets AEC-Q200 qualification and is RoHS compliant. Features include low package inductance and ease of mounting.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTQ120N15P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTQ120N15P
100V - 1200V N-Channel Standard Power MOSFETs IXTQ120N15P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 120A 150V 0.016ohm MOSFET Transistor
278-IXTQ120N15P
N-Channel 120A 150V 0.016ohm MOSFET Transistor 278-IXTQ120N15P
Power Field-Effect Transistor, 120A I(D), 150V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ120N15P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 150V, 0.016ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 150V, 0.016ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ120N15P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 120A I(D), 150V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ120N15P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 150V, 0.016ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 150V, 0.016ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ120N15P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTQ120N15P 278-IXTQ120N15P
Product Name 100V - 1200V N-Channel Standard Power MOSFETs N-Channel 120A 150V 0.016ohm MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers
30V 75A DPAK MOSFET Transistor - 278-BUK7207-30B,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 167000 milliwatts
TJ -55 to 185 C (-67 to 365 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers