IXTQ100N25P is an N-channel enhancement mode MOSFET rated for 250 V drain-source voltage and 100 A continuous drain current, designed for high-power switching applications with avalanche capability. It is packaged in a TO-3P case with a thermal resistance from junction to case of 0.21°C/W. The device has a maximum on-state resistance of 27 mΩ at 25°C and 10 V gate voltage, with an unclamped inductive switching energy rating of 2.0 J. It supports a peak pulsed drain current of 250 A and a gate-source voltage range of ±20 V continuous. The package features low inductance for ease of driving and protection, and the part is rated for operation from -55°C to 150°C junction temperature.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 100A I(D), 250V, 0.027ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ100N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100A, 250V, 0.027ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100A, 250V, 0.027ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ100N25P can be used for catalog matching and distributor lookup.
MOSFET, N, TO-3P; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:600W RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ100N25P | 278-IXTQ100N25P | 58M7672 |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 100A 250V 0.027ohm MOSFET Transistor | Mosfet, N, To-3P; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |