The IXTP98N075T is an N-channel enhancement mode power MOSFET designed for high-current switching applications such as automotive motor drives, 42V power buses, and DC/DC converters. It is packaged in a TO-220 case with a weight of 3.0 g and features a drain-source breakdown voltage of 75 V, a continuous drain current of 75 A (RMS), and a pulsed drain current of 280 A. The device has a maximum on-resistance of 10 mΩ at 25°C with VGS = 10 V and ID = 25 A. It supports an operating junction temperature from -55°C to 175°C and a storage temperature range of -40°C to 175°C. The package has low inductance and includes a drain-connected tab. It is rated for unclamped inductive switching and meets the AEC-Q200 automotive qualification standard. The gate-source voltage is ±20 V and the gate charge is 18 nC.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(ON), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Trans MOSFET N-CH 75V 98A 3-Pin(3+Tab) TO-220AB Product overview: IXTP98N075T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP98N075T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP98N075T | 278-IXTP98N075T |
| Product Name | Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen1 - IXTP98N075T | 75V 98A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-220; TO-220 | |
| MOSFET Operating Mode | Enhancement |