The IXTP80N075L2 is an N-channel enhancement mode MOSFET designed for linear operation, featuring a guaranteed FBSOA at 75°C and avalanche capability. It is packaged in a TO-220AB case with a V_DSS rating of 75V and a continuous drain current of 80A at 25°C. The device has a maximum R_DS(on) of 24mΩ at V_GS = 10V and I_D = 40A, with a gate-source voltage range of ±20V continuous and ±30V transient. Thermal resistance from junction to case is 0.50°C/W in the TO-220AB package. The operating junction temperature range is -55°C to +150°C, and the maximum lead temperature for soldering is 300°C.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
MOSFET, N-CH, 75V, 80A, 150DEG C, 357W; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP80N075L2 | 03AH1718 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | Mosfet, N-Ch, 75V, 80A, 150Deg C, 357W; Channel Type Littelfuse |
| Polarity | N-Channel |