IXTP76P10T is a P-channel enhancement mode MOSFET in a TO-220AB package, rated for a drain-source voltage of -100 V and a continuous drain current of -76 A at 25°C. It features a maximum on-resistance of 25 mΩ at VGS = -10 V and ID = -38 A, and is avalanche rated with an extended forward bias safe operating area. The device includes a fast intrinsic diode with a typical forward voltage of -1.3 V at IF = -38 A. Thermal resistance from junction to case is 0.50 °C/W. It meets international standard package dimensions and is suitable for high-side switching, push-pull amplifiers, and battery charger applications.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
P-CH MOSFET 100V 76A TO-220 TrenchP Through Hole Product overview: IXTP76P10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 76A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 100V, 76A, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP76P10T can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 100V, 76A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:76A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP76P10T | 278-IXTP76P10T | 03AH1713 |
| Product Name | -50V to -200V P-Channel Power MOSFETs | Through-Hole 100V 76A TO-220 MOSFET Transistor | Mosfet, P-Ch, 100V, 76A, To-220Ab; Channel Type Littelfuse |
| Polarity | P-Channel | ||
| Package Type | TO-220; TO-220 | TO-3; TO-220 | |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts |