Littelfuse, Inc. 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXTP60N20T

Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote
Description
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP60N20T is an N-channel enhancement mode Power MOSFET in a TO-220AB package, designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It has a drain-source breakdown voltage of 200 V, a continuous drain current of 60 A at 25°C, and a maximum drain-source on-resistance of 40 mΩ at 10 V gate voltage. The device is avalanche rated, features a fast intrinsic rectifier, and supports an operating junction temperature up to 175°C. Its thermal resistance from junction to case is 0.30°C/W. The package weighs 3.0 g and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The IXTP60N20T is an N-channel enhancement mode Power MOSFET in a TO-220AB package, designed for high-speed switching applications such as DC-DC converters, battery chargers, and AC motor drives. It has a drain-source breakdown voltage of 200 V, a continuous drain current of 60 A at 25°C, and a maximum drain-source on-resistance of 40 mΩ at 10 V gate voltage. The device is avalanche rated, features a fast intrinsic rectifier, and supports an operating junction temperature up to 175°C. Its thermal resistance from junction to case is 0.30°C/W. The package weighs 3.0 g and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options - IXTP60N20T - Littelfuse, Inc.
Rosemont, IL, United States
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options
IXTP60N20T
55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options IXTP60N20T
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTP60N20T
MOSFET Transistor 278-IXTP60N20T
Power Field-Effect Transistor, Product overview: IXTP60N20T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP60N20T can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP60N20T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP60N20T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 60A, To-220Ab; Channel Type Littelfuse - 03AH1706 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 60A, To-220Ab; Channel Type Littelfuse
03AH1706
Mosfet, N-Ch, 200V, 60A, To-220Ab; Channel Type Littelfuse 03AH1706
MOSFET, N-CH, 200V, 60A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 60A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP60N20T 278-IXTP60N20T 03AH1706
Product Name 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options MOSFET Transistor Mosfet, N-Ch, 200V, 60A, To-220Ab; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
MOSFETs - 1827286P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
N-channel 60 V, 12 mΩ standard level MOSFET in LFPAK33 - BUK7M12-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 53000 milliamps
View Details
9 suppliers