The IXTP60N10T is an N-channel enhancement mode MOSFET in a TO-220 package, rated for 100 V drain-source voltage and 60 A continuous drain current at 25°C, with a maximum on-resistance of 18 mΩ at 10 V gate voltage and 25 A drain current. It is avalanche rated, features a fast intrinsic diode, and supports operation up to 175°C junction temperature. The device has a thermal resistance of 0.50 °C/W from case to heatsink and meets industry standards for automotive and high-reliability applications. Its low package inductance and easy drive characteristics suit it for motor drives, 42V power buses, and DC/DC converters. Weight is 3.0 g and mounting torque is 1.13 Nm.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXTP60N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP60N10T can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 100V, 60A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP60N10T | 278-IXTP60N10T | 03AH1705 |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor | Mosfet, N-Ch, 100V, 60A, To-220; Channel Type Littelfuse |
| Polarity | N-Channel |