Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTP50N20P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP50N20P is an N-channel enhancement mode MOSFET rated for 200 V drain-source voltage and 50 A continuous drain current, housed in a TO-220 package weighing 3.0 g. It has a maximum on-state resistance of 60 mΩ at 25°C and is avalanche rated with a single-pulse energy handling capability of 1 J. The device supports unclamped inductive switching and features low package inductance. Thermal resistance from junction to case is 0.25 °C/W. It meets RoHS standards and is designed for high power density applications with space-saving benefits.

Datasheet Summary
Powered by GS/AI

The IXTP50N20P is an N-channel enhancement mode MOSFET rated for 200 V drain-source voltage and 50 A continuous drain current, housed in a TO-220 package weighing 3.0 g. It has a maximum on-state resistance of 60 mΩ at 25°C and is avalanche rated with a single-pulse energy handling capability of 1 J. The device supports unclamped inductive switching and features low package inductance. Thermal resistance from junction to case is 0.25 °C/W. It meets RoHS standards and is designed for high power density applications with space-saving benefits.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTP50N20P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTP50N20P
100V - 1200V N-Channel Standard Power MOSFETs IXTP50N20P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
MOSFETs - 193420P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
193420P
MOSFETs 193420P
MOSFET N-Channel 200V 50A TO220

MOSFET N-Channel 200V 50A TO220

Supplier's Site
MOSFETs - 9200717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9200717
MOSFETs 9200717
MOSFET N-Channel 200V 50A TO220

MOSFET N-Channel 200V 50A TO220

Supplier's Site
Singapore, Singapore
N-Channel 50A 200V 0.06ohm MOSFET Transistor
278-IXTP50N20P
N-Channel 50A 200V 0.06ohm MOSFET Transistor 278-IXTP50N20P
Power Field-Effect Transistor, 50A I(D), 200V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP50N20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 200V, 0.06ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 200V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP50N20P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 50A I(D), 200V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP50N20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 200V, 0.06ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 200V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP50N20P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP50N20P 193420P 9200717 278-IXTP50N20P
Product Name 100V - 1200V N-Channel Standard Power MOSFETs MOSFETs MOSFETs N-Channel 50A 200V 0.06ohm MOSFET Transistor
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data