Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXTP4N65X2

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP4N65X2 is an N-channel enhancement mode MOSFET rated for 650 V drain-source voltage and 4 A continuous drain current, designed for switch-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-220 case with a weight of 3.00 g, and features a maximum on-resistance of 850 mΩ at 25°C, an avalanche energy rating of 150 mJ, and a maximum junction temperature of 150°C. The device complies with AEC-Q200 and RoHS standards, and offers low package inductance and avalanche ruggedness.

Datasheet Summary
Powered by GS/AI

The IXTP4N65X2 is an N-channel enhancement mode MOSFET rated for 650 V drain-source voltage and 4 A continuous drain current, designed for switch-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-220 case with a weight of 3.00 g, and features a maximum on-resistance of 850 mΩ at 25°C, an avalanche energy rating of 150 mJ, and a maximum junction temperature of 150°C. The device complies with AEC-Q200 and RoHS standards, and offers low package inductance and avalanche ruggedness.

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXTP4N65X2 - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXTP4N65X2
24 V Bidirectional 250 W Discrete TVS Diode IXTP4N65X2
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
MOSFETs - 9171485P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171485P
MOSFETs 9171485P
N-ch X2 Series MOSFET 650V 4A TO-220

N-ch X2 Series MOSFET 650V 4A TO-220

Supplier's Site
MOSFETs - 9171485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171485
MOSFETs 9171485
N-ch X2 Series MOSFET 650V 4A TO-220

N-ch X2 Series MOSFET 650V 4A TO-220

Supplier's Site
MOSFETs - 1461778 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1461778
MOSFETs 1461778
N-ch X2 Series MOSFET 650V 4A TO-220

N-ch X2 Series MOSFET 650V 4A TO-220

Supplier's Site
Singapore, Singapore
MOSFET Transistor
278-IXTP4N65X2
MOSFET Transistor 278-IXTP4N65X2
Power Field-Effect Transistor, Product overview: IXTP4N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP4N65X2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP4N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP4N65X2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 4A, To-220; Channel Type Ixys Semiconductor - 02AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 4A, To-220; Channel Type Ixys Semiconductor
02AC9842
Mosfet, N-Ch, 650V, 4A, To-220; Channel Type Ixys Semiconductor 02AC9842
MOSFET, N-CH, 650V, 4A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:- RoHS Compliant: Yes

MOSFET, N-CH, 650V, 4A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP4N65X2 9171485P 9171485 278-IXTP4N65X2 02AC9842
Product Name 24 V Bidirectional 250 W Discrete TVS Diode MOSFETs MOSFETs MOSFET Transistor Mosfet, N-Ch, 650V, 4A, To-220; Channel Type Ixys Semiconductor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data