Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTP42N25P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP42N25P is an N-channel enhancement mode MOSFET rated for 250 V drain-to-source voltage and 42 A continuous drain current, housed in a TO-220 package weighing 4 g. It has a maximum on-state resistance of 84 mΩ at 25°C and 10 V gate-source voltage, with an avalanche energy rating of 1.0 J and an unclamped inductive switching capability. The device features a peak pulsed current of 110 A and a power dissipation of 300 W at 25°C, with a junction temperature range of -55°C to 150°C. It meets AEC-Q200 qualification and is rated for RoHS compliance. The TO-220 package enables easy mounting and space savings, with low package inductance for efficient switching performance.

Datasheet Summary
Powered by GS/AI

The IXTP42N25P is an N-channel enhancement mode MOSFET rated for 250 V drain-to-source voltage and 42 A continuous drain current, housed in a TO-220 package weighing 4 g. It has a maximum on-state resistance of 84 mΩ at 25°C and 10 V gate-source voltage, with an avalanche energy rating of 1.0 J and an unclamped inductive switching capability. The device features a peak pulsed current of 110 A and a power dissipation of 300 W at 25°C, with a junction temperature range of -55°C to 150°C. It meets AEC-Q200 qualification and is rated for RoHS compliance. The TO-220 package enables easy mounting and space savings, with low package inductance for efficient switching performance.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTP42N25P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTP42N25P
100V - 1200V N-Channel Standard Power MOSFETs IXTP42N25P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 42A 250V 0.084ohm MOSFET Transistor
278-IXTP42N25P
N-Channel 42A 250V 0.084ohm MOSFET Transistor 278-IXTP42N25P
Power Field-Effect Transistor, 42A I(D), 250V, 0.084ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP42N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 250V, 0.084ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42A, 250V, 0.084ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP42N25P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 42A I(D), 250V, 0.084ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP42N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 250V, 0.084ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42A, 250V, 0.084ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP42N25P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 250V, 42A, To-220-3; Channel Type Ixys Semiconductor - 58M7666 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 42A, To-220-3; Channel Type Ixys Semiconductor
58M7666
Mosfet, N Channel, 250V, 42A, To-220-3; Channel Type Ixys Semiconductor 58M7666
MOSFET, N CHANNEL, 250V, 42A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5.5V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 42A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5.5V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP42N25P 278-IXTP42N25P 58M7666
Product Name 100V - 1200V N-Channel Standard Power MOSFETs N-Channel 42A 250V 0.084ohm MOSFET Transistor Mosfet, N Channel, 250V, 42A, To-220-3; Channel Type Ixys Semiconductor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data