The IXTP3N100P is an N-channel enhancement mode MOSFET in a TO-220 package, rated for 1000 V drain-source voltage and 3 A continuous drain current at 25°C. It features a maximum on-state resistance of 4.8 Ω at 10 V gate-source voltage and 1.5 A drain current, and is avalanche rated with a single-pulse energy rating of 200 mJ. The device supports a transient gate-source voltage of ±30 V and has a gate charge of 9 nC for gate-source and 13 nC for gate-drain. Thermal resistance from junction to case is 0.50 °C/W. It operates from -55 °C to 150 °C junction temperature and meets RoHS standards. The package is designed for low inductance and easy mounting, suitable for switch-mode and resonant-mode power supplies, DC-DC converters, and motor drives.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 3A I(D), 1000V, 4.8ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP3N100P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 1000V, 4.8ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 1000V, 4.8ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP3N100P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP3N100P | 278-IXTP3N100P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 3A 1000V 4.8ohm MOSFET Transistor |
| Polarity | N-Channel |