Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTP36N30P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP36N30P is an N-channel enhancement mode MOSFET in a TO-220 package, rated for 300 V drain-source voltage and 36 A continuous drain current at 25°C. It has a maximum on-resistance of 110 mΩ at 10 V gate-source voltage and 36 A drain current, with a gate threshold voltage range of 3.0 to 5.5 V. The device is avalanche rated with an energy rating of 1.0 J for single-pulse drain-source events and handles unclamped inductive switching. It features low gate charge (70 nC), low package inductance, and a thermal resistance from junction to case of 0.42°C/W. The part meets international standard package requirements and is suitable for high-power density applications with space savings. Operating junction temperature ranges from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The IXTP36N30P is an N-channel enhancement mode MOSFET in a TO-220 package, rated for 300 V drain-source voltage and 36 A continuous drain current at 25°C. It has a maximum on-resistance of 110 mΩ at 10 V gate-source voltage and 36 A drain current, with a gate threshold voltage range of 3.0 to 5.5 V. The device is avalanche rated with an energy rating of 1.0 J for single-pulse drain-source events and handles unclamped inductive switching. It features low gate charge (70 nC), low package inductance, and a thermal resistance from junction to case of 0.42°C/W. The part meets international standard package requirements and is suitable for high-power density applications with space savings. Operating junction temperature ranges from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTP36N30P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTP36N30P
100V - 1200V N-Channel Standard Power MOSFETs IXTP36N30P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 36A 300V 0.11ohm MOSFET Transistor
278-IXTP36N30P
N-Channel 36A 300V 0.11ohm MOSFET Transistor 278-IXTP36N30P
Power Field-Effect Transistor, 36A I(D), 300V, 0.11ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP36N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 36A, 300V, 0.11ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36A, 300V, 0.11ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP36N30P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 36A I(D), 300V, 0.11ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP36N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 36A, 300V, 0.11ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36A, 300V, 0.11ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP36N30P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 300V, 36A, To-220; Transistor Polarity Ixys Semiconductor - 34AC1888 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 36A, To-220; Transistor Polarity Ixys Semiconductor
34AC1888
Mosfet, N-Ch, 300V, 36A, To-220; Transistor Polarity Ixys Semiconductor 34AC1888
MOSFET, N-CH, 300V, 36A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:300V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 300V, 36A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:300V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP36N30P 278-IXTP36N30P 34AC1888
Product Name 100V - 1200V N-Channel Standard Power MOSFETs N-Channel 36A 300V 0.11ohm MOSFET Transistor Mosfet, N-Ch, 300V, 36A, To-220; Transistor Polarity Ixys Semiconductor
Polarity N-Channel
Unlock Full Specs
to access all available technical data