Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTP32P20T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote Datasheet
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTP32P20T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTP32P20T
-50V to -200V P-Channel Power MOSFETs IXTP32P20T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTP32P20T
MOSFET Transistor 278-IXTP32P20T
Power Field-Effect Transistor, Product overview: IXTP32P20T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP32P20T can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP32P20T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP32P20T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 200V, 32A, 150Deg C, 300W; Channel Type Littelfuse - 03AH1681 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 32A, 150Deg C, 300W; Channel Type Littelfuse
03AH1681
Mosfet, P-Ch, 200V, 32A, 150Deg C, 300W; Channel Type Littelfuse 03AH1681
MOSFET, P-CH, 200V, 32A, 150DEG C, 300W; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 200V, 32A, 150DEG C, 300W; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP32P20T 278-IXTP32P20T 03AH1681
Product Name -50V to -200V P-Channel Power MOSFETs MOSFET Transistor Mosfet, P-Ch, 200V, 32A, 150Deg C, 300W; Channel Type Littelfuse
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464755P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DI5060
View Details
Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia - 28T0308 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 320 milliamps
rDS(on) 1 ohms
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers