The IXTP32P05T is a P-channel enhancement mode MOSFET rated for -50 V drain-source voltage and -32 A continuous drain current, housed in a TO-220 package. It features a maximum on-state resistance of 39 mΩ at 25°C, avalanche capability, and an extended forward-bias safe operating area. The device includes a fast intrinsic diode with a reverse recovery charge of 21 nC and a body diode forward voltage of -1.5 V. Thermal resistance from junction to case is 1.5 °C/W, with a maximum junction temperature of 150°C. The part is rated for operation from -55°C to 150°C and meets international standard package requirements. It is suited for high-side switching, push-pull amplifiers, DC choppers, and battery charger applications.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
MOSFET, P-CH, 50V, 32A, TO-220; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:32A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP32P05T | 03AH1680 |
| Product Name | -50V to -200V P-Channel Power MOSFETs | Mosfet, P-Ch, 50V, 32A, To-220; Channel Type Littelfuse |
| Polarity | P-Channel |