Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTP2R4N120P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP2R4N120P is an N-channel enhancement mode Power MOSFET in a TO-220 package, rated for 1200 V drain-source voltage and 2.4 A continuous drain current. It has a maximum on-state resistance of 7.5 Ω at 10 V gate bias and 25 °C, and is avalanche rated with an energy rating of 200 mJ. The device supports a transient gate-source voltage of ±40 V and has a junction temperature range of −55 °C to 150 °C. It features low package inductance, a fast intrinsic rectifier, and a thermal resistance from junction to case of 0.50 °C/W. The part meets RoHS standards and is designed for DC-DC converters, switch-mode power supplies, motor drives, and high-voltage pulse applications.

Datasheet Summary
Powered by GS/AI

The IXTP2R4N120P is an N-channel enhancement mode Power MOSFET in a TO-220 package, rated for 1200 V drain-source voltage and 2.4 A continuous drain current. It has a maximum on-state resistance of 7.5 Ω at 10 V gate bias and 25 °C, and is avalanche rated with an energy rating of 200 mJ. The device supports a transient gate-source voltage of ±40 V and has a junction temperature range of −55 °C to 150 °C. It features low package inductance, a fast intrinsic rectifier, and a thermal resistance from junction to case of 0.50 °C/W. The part meets RoHS standards and is designed for DC-DC converters, switch-mode power supplies, motor drives, and high-voltage pulse applications.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTP2R4N120P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTP2R4N120P
100V - 1200V N-Channel Standard Power MOSFETs IXTP2R4N120P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 2.4A 1200V 7.5ohm MOSFET Transistor
278-IXTP2R4N120P
N-Channel 2.4A 1200V 7.5ohm MOSFET Transistor 278-IXTP2R4N120P
Power Field-Effect Transistor, 2.4A I(D), 1200V, 7.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP2R4N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4A, 1200V, 7.5ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 1200V, 7.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP2R4N120P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 2.4A I(D), 1200V, 7.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP2R4N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4A, 1200V, 7.5ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 1200V, 7.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP2R4N120P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP2R4N120P 278-IXTP2R4N120P
Product Name 100V - 1200V N-Channel Standard Power MOSFETs N-Channel 2.4A 1200V 7.5ohm MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data