Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTP1R6N100D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP1R6N100D2 is a 1000 V N-channel depletion mode MOSFET in a TO-220AB package, designed for applications requiring normally-on operation such as audio amplifiers, start-up circuits, and protection circuits. It has a maximum continuous drain current of 1.6 A and a drain-source on-resistance of 10 Ω at 25°C. The device supports a gate-source voltage range of ±20 V continuous and ±30 V transient, with a maximum junction temperature of 150°C and a thermal resistance from junction to case of 1.25 °C/W. Molding epoxies meet UL 94 V-0 flammability classification. Switching characteristics include a gate charge of 27.0 nC and a reverse recovery time of 970 ns for the body diode.

Datasheet Summary
Powered by GS/AI

The IXTP1R6N100D2 is a 1000 V N-channel depletion mode MOSFET in a TO-220AB package, designed for applications requiring normally-on operation such as audio amplifiers, start-up circuits, and protection circuits. It has a maximum continuous drain current of 1.6 A and a drain-source on-resistance of 10 Ω at 25°C. The device supports a gate-source voltage range of ±20 V continuous and ±30 V transient, with a maximum junction temperature of 150°C and a thermal resistance from junction to case of 1.25 °C/W. Molding epoxies meet UL 94 V-0 flammability classification. Switching characteristics include a gate charge of 27.0 nC and a reverse recovery time of 970 ns for the body diode.

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTP1R6N100D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTP1R6N100D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTP1R6N100D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTP1R6N100D2
MOSFET Transistor 278-IXTP1R6N100D2
Power Field-Effect Transistor, Product overview: IXTP1R6N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP1R6N100D2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP1R6N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP1R6N100D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP1R6N100D2 278-IXTP1R6N100D2
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data