The IXTP1N80P is an N-channel enhancement mode MOSFET in a TO-220 package, rated for 800 V drain-source voltage and 1 A continuous drain current. It has a maximum on-state resistance of 14 Ω at 10 V gate-source voltage and 0.5 A drain current, with an avalanche energy rating of 75 mJ. The device features low gate charge (9.0 nC), low package inductance, and is avalanche rated. Thermal resistance junction-to-case is 3.0 °C/W. It operates over a junction temperature range of -55 °C to 150 °C and meets RoHS standards. Applications include DC-DC converters, switch-mode power supplies, motor drives, and high-voltage pulse power circuits.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Trans MOSFET N-CH 800V 1A 3-Pin(3+Tab) TO-220 Product overview: IXTP1N80P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP1N80P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP1N80P | 278-IXTP1N80P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | 800V 1A TO-220 MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-220; TO-220 | |
| MOSFET Operating Mode | Enhancement |