The IXTP16N50P is an N-channel enhancement mode MOSFET rated for 500 V drain-source voltage and 16 A continuous drain current, housed in a TO-220 package. It features a maximum on-state resistance of 400 mΩ at 25°C, an avalanche energy rating of 750 mJ, and a transient gate-source voltage of ±40 V. The device includes a fast intrinsic diode and is avalanche rated with low package inductance. Thermal resistance from junction to case is 0.50 °C/W. It meets the AEC-Q200 qualification standard and is RoHS compliant. Applications include switched-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 16A I(D), 500V, 0.4ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP16N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 500V, 0.4ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 500V, 0.4ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP16N50P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP16N50P | 278-IXTP16N50P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 16A 500V 0.4ohm MOSFET Transistor |
| Polarity | N-Channel |