Littelfuse, Inc. -100V to -600V P-Channel Power MOSFETs IXTP10P50P

Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Request a Quote Datasheet
Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-100V to -600V P-Channel Power MOSFETs - IXTP10P50P - Littelfuse, Inc.
Rosemont, IL, United States
-100V to -600V P-Channel Power MOSFETs
IXTP10P50P
-100V to -600V P-Channel Power MOSFETs IXTP10P50P
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Supplier's Site Datasheet
Singapore, Singapore
P-Channel 500V 10A TO-220 MOSFET Transistor
278-IXTP10P50P
P-Channel 500V 10A TO-220 MOSFET Transistor 278-IXTP10P50P
P-Channel MOSFET, 500V, 10A, TO-220 Product overview: IXTP10P50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 500V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP10P50P can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 500V, 10A, TO-220 Product overview: IXTP10P50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 500V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP10P50P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP10P50P 278-IXTP10P50P
Product Name -100V to -600V P-Channel Power MOSFETs P-Channel 500V 10A TO-220 MOSFET Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs - CSD17552Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0075 ohms
View Details
8 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 2139202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details