Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTP02N120P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP02N120P is a 1200 V N-channel enhancement mode power MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, motor drives, and laser drivers. It comes in a TO-220 package weighing 3.00 g and is avalanche rated with an energy rating of 40 mJ. The device has a maximum continuous drain current of 0.2 A at 25°C and a drain-source on-state resistance of 75 Ω at VGS = 10 V and ID = 0.1 A. It features a fast intrinsic rectifier, low gate charge, low package inductance, and operates with a junction temperature range of -55°C to 150°C. The gate-source voltage is rated at ±20 V continuous and ±30 V transient. Thermal resistance from junction to case is 3.8 °C/W.

Datasheet Summary
Powered by GS/AI

The IXTP02N120P is a 1200 V N-channel enhancement mode power MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, motor drives, and laser drivers. It comes in a TO-220 package weighing 3.00 g and is avalanche rated with an energy rating of 40 mJ. The device has a maximum continuous drain current of 0.2 A at 25°C and a drain-source on-state resistance of 75 Ω at VGS = 10 V and ID = 0.1 A. It features a fast intrinsic rectifier, low gate charge, low package inductance, and operates with a junction temperature range of -55°C to 150°C. The gate-source voltage is rated at ±20 V continuous and ±30 V transient. Thermal resistance from junction to case is 3.8 °C/W.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTP02N120P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTP02N120P
100V - 1200V N-Channel Standard Power MOSFETs IXTP02N120P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 0.2A 1200V 0.075ohm MOSFET Transistor
278-IXTP02N120P
N-Channel 0.2A 1200V 0.075ohm MOSFET Transistor 278-IXTP02N120P
Power Field-Effect Transistor, 0.2A I(D), 1200V, 0.075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP02N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.2A, 1200V, 0.075ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.2A, 1200V, 0.075ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP02N120P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 0.2A I(D), 1200V, 0.075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP02N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.2A, 1200V, 0.075ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.2A, 1200V, 0.075ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP02N120P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 200Ma, 33W; Channel Type Littelfuse - 03AH1607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 200Ma, 33W; Channel Type Littelfuse
03AH1607
Mosfet, N-Ch, 1.2Kv, 200Ma, 33W; Channel Type Littelfuse 03AH1607
MOSFET, N-CH, 1.2KV, 200MA, 33W; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 200MA, 33W; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP02N120P 278-IXTP02N120P 03AH1607
Product Name 100V - 1200V N-Channel Standard Power MOSFETs N-Channel 0.2A 1200V 0.075ohm MOSFET Transistor Mosfet, N-Ch, 1.2Kv, 200Ma, 33W; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data