Littelfuse, Inc. 500V - 1700V N-Channel Depletion Mode Power MOSFETs IXTP01N100D

Description
Depletion mode MOSFETs, unlike the regular enhancement type MOSFETs, require a negative gate bias to turn off. Consequently they remain on at or above zero gate bias voltage but otherwise have similar MOSFET like characteristics. They are suitable for level shifting, solid state relays, current regulators, and active loads. Normally on operation Linear mode tolerant Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet
Description
Depletion mode MOSFETs, unlike the regular enhancement type MOSFETs, require a negative gate bias to turn off. Consequently they remain on at or above zero gate bias voltage but otherwise have similar MOSFET like characteristics. They are suitable for level shifting, solid state relays, current regulators, and active loads. Normally on operation Linear mode tolerant Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTP01N100D - Littelfuse, Inc.
Rosemont, IL, United States
500V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTP01N100D
500V - 1700V N-Channel Depletion Mode Power MOSFETs IXTP01N100D
Depletion mode MOSFETs, unlike the regular enhancement type MOSFETs, require a negative gate bias to turn off. Consequently they remain on at or above zero gate bias voltage but otherwise have similar MOSFET like characteristics. They are suitable for level shifting, solid state relays, current regulators, and active loads. Normally on operation Linear mode tolerant Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Depletion mode MOSFETs, unlike the regular enhancement type MOSFETs, require a negative gate bias to turn off. Consequently they remain on at or above zero gate bias voltage but otherwise have similar MOSFET like characteristics. They are suitable for level shifting, solid state relays, current regulators, and active loads. Normally on operation Linear mode tolerant Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTP01N100D
MOSFET Transistor 278-IXTP01N100D
Power Field-Effect Transistor, Product overview: IXTP01N100D from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP01N100D can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP01N100D from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP01N100D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 0.4A, To-220; Channel Type Littelfuse - 03AH1606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 0.4A, To-220; Channel Type Littelfuse
03AH1606
Mosfet, N-Ch, 1Kv, 0.4A, To-220; Channel Type Littelfuse 03AH1606
MOSFET, N-CH, 1KV, 0.4A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:400mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 0.4A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:400mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP01N100D 278-IXTP01N100D 03AH1606
Product Name 500V - 1700V N-Channel Depletion Mode Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 1Kv, 0.4A, To-220; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R016M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
N-channel 40 V, 7.6 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R6-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 79000 milliamps
View Details
7 suppliers
 - LM5109AMAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details