Littelfuse, Inc. 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTN200N10L2

Description
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTN200N10L2 is an N-channel enhancement mode MOSFET designed for linear operation with an extended forward bias safe operating area (FBSOA) guaranteed at 75°C. It is packaged in a miniBLOC SOT-227 case with aluminum nitride isolation, measuring 30 g in weight. The device has a maximum drain-source voltage of 100 V, a continuous drain current of 178 A at 25°C, and a typical on-resistance of 11 mΩ at 10 V gate voltage and 100 A drain current. It is avalanche rated, meets UL94 V-0 flammability standards, and has a thermal resistance junction-to-case of 0.15 °C/W. The device supports Kelvin source connection for improved gate control and is suitable for applications such as programmable loads, current regulators, DC-DC converters, and temperature controls.

Datasheet Summary
Powered by GS/AI

The IXTN200N10L2 is an N-channel enhancement mode MOSFET designed for linear operation with an extended forward bias safe operating area (FBSOA) guaranteed at 75°C. It is packaged in a miniBLOC SOT-227 case with aluminum nitride isolation, measuring 30 g in weight. The device has a maximum drain-source voltage of 100 V, a continuous drain current of 178 A at 25°C, and a typical on-resistance of 11 mΩ at 10 V gate voltage and 100 A drain current. It is avalanche rated, meets UL94 V-0 flammability standards, and has a thermal resistance junction-to-case of 0.15 °C/W. The device supports Kelvin source connection for improved gate control and is suitable for applications such as programmable loads, current regulators, DC-DC converters, and temperature controls.

Suppliers

Company
Product
Description
Supplier Links
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs - IXTN200N10L2 - Littelfuse, Inc.
Rosemont, IL, United States
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs
IXTN200N10L2
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTN200N10L2
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100V 200A MOSFET Transistor
278-IXTN200N10L2
N-Channel 100V 200A MOSFET Transistor 278-IXTN200N10L2
N-Channel MOSFET, 100V, 200A, Low Rds(on) Product overview: IXTN200N10L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTN200N10L2 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 200A, Low Rds(on) Product overview: IXTN200N10L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 200A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 200A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTN200N10L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IXTN200N10L2
Triode/MOS Tube/Transistor >> MOSFETs IXTN200N10L2
100V 178A 11mΩ@100A,10V 830W 4.5V@3mA N Channel SOT-227B MOSFETs ROHS

100V 178A 11mΩ@100A,10V 830W 4.5V@3mA N Channel SOT-227B MOSFETs ROHS

Supplier's Site
Mosfet, N-Ch, 100V, 178A, Sot-227; Channel Type Littelfuse - 03AH1589 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 178A, Sot-227; Channel Type Littelfuse
03AH1589
Mosfet, N-Ch, 100V, 178A, Sot-227; Channel Type Littelfuse 03AH1589
MOSFET, N-CH, 100V, 178A, SOT-227; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:178A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 100V, 178A, SOT-227; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:178A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTN200N10L2 278-IXTN200N10L2 IXTN200N10L2 03AH1589
Product Name 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs N-Channel 100V 200A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 100V, 178A, Sot-227; Channel Type Littelfuse
Polarity N-Channel N-Channel
Package Type SOT-227 TO-3
V(BR)DSS 100 volts
VGS(off) 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK653R3-30C,127 - 1006072-BUK653R3-30C,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 204000 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFL014NTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers