Littelfuse, Inc. 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTN110N20L2

Description
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Description
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs - IXTN110N20L2 - Littelfuse, Inc.
Rosemont, IL, United States
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs
IXTN110N20L2
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTN110N20L2
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Mosfet Mod, N-Ch, 200V, 100A, 735W; Channel Type Littelfuse - 03AH1585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Mod, N-Ch, 200V, 100A, 735W; Channel Type Littelfuse
03AH1585
Mosfet Mod, N-Ch, 200V, 100A, 735W; Channel Type Littelfuse 03AH1585
MOSFET MOD, N-CH, 200V, 100A, 735W; Channel Type:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:200V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; Power Dissipation:735W RoHS Compliant: Yes

MOSFET MOD, N-CH, 200V, 100A, 735W; Channel Type:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:200V; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V; Power Dissipation:735W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTN110N20L2 03AH1585
Product Name 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs Mosfet Mod, N-Ch, 200V, 100A, 735W; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 80 V, 15 mΩ standard level MOSFET - BUK7K15-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1205
View Details
7 suppliers
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108ESCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM5109BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
MOSFETs - 1220587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details