Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXTN102N65X2

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTN102N65X2 is an N-channel enhancement mode MOSFET rated for 650 V drain-source voltage and 76 A continuous drain current, designed for high-power switching applications such as switch-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a miniBLOC with aluminum nitride isolation, weighing 30 g, and features low on-resistance of 30 mΩ at 51 A and 10 V gate drive, avalanche rating, and low package inductance. The device supports a maximum junction temperature of 150°C and meets RoHS standards. Thermal resistance from junction to case is 0.21 °C/W, and from case to sink is 0.05 °C/W. The source terminal can serve as a Kelvin source for gate return. The part is rated for 204 A peak pulsed current and has a maximum transient gate-source voltage of ±40 V. The device is avalanche rated and certified to meet international standard packaging requirements.

Datasheet Summary
Powered by GS/AI

The IXTN102N65X2 is an N-channel enhancement mode MOSFET rated for 650 V drain-source voltage and 76 A continuous drain current, designed for high-power switching applications such as switch-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a miniBLOC with aluminum nitride isolation, weighing 30 g, and features low on-resistance of 30 mΩ at 51 A and 10 V gate drive, avalanche rating, and low package inductance. The device supports a maximum junction temperature of 150°C and meets RoHS standards. Thermal resistance from junction to case is 0.21 °C/W, and from case to sink is 0.05 °C/W. The source terminal can serve as a Kelvin source for gate return. The part is rated for 204 A peak pulsed current and has a maximum transient gate-source voltage of ±40 V. The device is avalanche rated and certified to meet international standard packaging requirements.

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXTN102N65X2 - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXTN102N65X2
24 V Bidirectional 250 W Discrete TVS Diode IXTN102N65X2
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
MOSFETs - 9171454 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171454
MOSFETs 9171454
N-ch X2 Series MOSFET 650V 102A SOT-227

N-ch X2 Series MOSFET 650V 102A SOT-227

Supplier's Site
MOSFETs - 9171454P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171454P
MOSFETs 9171454P
N-ch X2 Series MOSFET 650V 102A SOT-227

N-ch X2 Series MOSFET 650V 102A SOT-227

Supplier's Site
MOSFETs - 1684820 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684820
MOSFETs 1684820
N-ch X2 Series MOSFET 650V 102A SOT-227

N-ch X2 Series MOSFET 650V 102A SOT-227

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTN102N65X2 9171454 9171454P
Product Name 24 V Bidirectional 250 W Discrete TVS Diode MOSFETs MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1690688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers